Everlight International Corp. LED Indication - Discrete - QTLP320CY QTLP320CY

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 123647-QTLP320CY Packaging: Tube/Rail Color: Yellow Mounting: Through Hole Forward Voltage: 2.3V Viewing Angle: 70° Lens Style/Size: Round with Domed Top, 3.00mm Current - Test: 70mA Wavelength - Dominant: 589nm Wavelength - Peak: 590nm Height (Max): 6.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PIN Power LED Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 123647-QTLP320CY Packaging: Tube/Rail Color: Yellow Mounting: Through Hole Forward Voltage: 2.3V Viewing Angle: 70° Lens Style/Size: Round with Domed Top, 3.00mm Current - Test: 70mA Wavelength - Dominant: 589nm Wavelength - Peak: 590nm Height (Max): 6.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PIN Power LED Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP320CY
123647-QTLP320CY
LED Indication - Discrete - QTLP320CY 123647-QTLP320CY
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 123647-QTLP320CY Packaging: Tube/Rail Color: Yellow Mounting: Through Hole Forward Voltage: 2.3V Viewing Angle: 70° Lens Style/Size: Round with Domed Top, 3.00mm Current - Test: 70mA Wavelength - Dominant: 589nm Wavelength - Peak: 590nm Height (Max): 6.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PIN Power LED Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 123647-QTLP320CY
Packaging: Tube/Rail
Color: Yellow
Mounting: Through Hole
Forward Voltage: 2.3V
Viewing Angle: 70°
Lens Style/Size: Round with Domed Top, 3.00mm
Current - Test: 70mA
Wavelength - Dominant: 589nm
Wavelength - Peak: 590nm
Height (Max): 6.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 4-PIN Power LED
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 123647-QTLP320CY
Product Name LED Indication - Discrete - QTLP320CY
LED Type Yellow; Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Reverse mount available 2-Color chip LED - SML-825MVW - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details