Everlight International Corp. LED Indication - Discrete - QTLP2827GR QTLP2827GR

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 099287-QTLP2827GR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 150° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 2.00mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 099287-QTLP2827GR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 150° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 2.00mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP2827GR
099287-QTLP2827GR
LED Indication - Discrete - QTLP2827GR 099287-QTLP2827GR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 099287-QTLP2827GR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 150° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 2.00mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 099287-QTLP2827GR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 150°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 17mcd
Lens Style/Size: Rectangle with Flat Top, 2.50mm x 2.00mm
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 099287-QTLP2827GR
Product Name LED Indication - Discrete - QTLP2827GR
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Chip LED with reflector - SML-011YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details