Everlight International Corp. Optoelectronics - LED Indication - Discrete QTLP2824GR10

Description
Win Source Part Number: 968324-QTLP2824GR10 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 150° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5.6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 1.50mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Dimension: 2.50mm L x 2.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.50mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Base Product Number: QTLP2824
Request a Quote Datasheet
Description
Win Source Part Number: 968324-QTLP2824GR10 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 150° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5.6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 1.50mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Dimension: 2.50mm L x 2.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.50mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Base Product Number: QTLP2824
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
968324-QTLP2824GR10
Optoelectronics - LED Indication - Discrete 968324-QTLP2824GR10
Win Source Part Number: 968324-QTLP2824GR10 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 150° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5.6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 1.50mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Dimension: 2.50mm L x 2.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.50mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Base Product Number: QTLP2824

Win Source Part Number: 968324-QTLP2824GR10
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 150°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 5.6mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 1.50mm
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: SMD
Dimension: 2.50mm L x 2.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.50mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Everlight Electronics Co Ltd
Base Product Number: QTLP2824

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 968324-QTLP2824GR10
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-ASMM-CF03-AP402TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details