Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1240481-PT91-21B/TR7
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 2-SMD, Gull Wing
Orientation: Top View
Mounting: SMD
Wavelength: 940nm
Categories: Sensors, Transducers
Manufacturer Homepage: www.everlight.com
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Dark (Id) (Maximum): 100nA
Alternative Parts (Cross-Reference): PT91-21B; PT91-21B-TR10;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1240481-PT91-21B/TR7 |
| Product Name | Electrical Parts - PT91-21B/TR7 |