Everlight International Corp. Optical Sensors - Optical Sensors - Phototransistors - PT91-21B/TR10 PT91-21B/TR10

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1090558-PT91-21B/TR1 0 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: PT91-21B Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Alternative Parts (Cross-Reference): PT91-21B; PT91-21B-TR7; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1090558-PT91-21B/TR1 0 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: PT91-21B Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Alternative Parts (Cross-Reference): PT91-21B; PT91-21B-TR7; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - PT91-21B/TR10 - 1090558-PT91-21B/TR10 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - PT91-21B/TR10
1090558-PT91-21B/TR10
Optical Sensors - Optical Sensors - Phototransistors - PT91-21B/TR10 1090558-PT91-21B/TR10
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1090558-PT91-21B/TR1 0 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: PT91-21B Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Alternative Parts (Cross-Reference): PT91-21B; PT91-21B-TR7; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1090558-PT91-21B/TR10
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Family Name: PT91-21B
Wavelength: 940nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Dimension: 2-SMD, Z-Bend
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Alternative Parts (Cross-Reference): PT91-21B; PT91-21B-TR7;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1090558-PT91-21B/TR10
Product Name Optical Sensors - Optical Sensors - Phototransistors - PT91-21B/TR10
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRFS4115-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers