Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD95-21B/TR10 PD95-21B/TR10

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 800608-PD95-21B/TR10 Packaging: Reel Mounting Style: SMD Response Time: 6ns Diode Type: PIN Wavelength: 940nm Spectral Range: 730nm ~ 1100nm Current - Dark (Typ): 10nA Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 2-SMD, Z-Bend Voltage - DC Reverse (Vr) (Maximum): 32V Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 800608-PD95-21B/TR10 Packaging: Reel Mounting Style: SMD Response Time: 6ns Diode Type: PIN Wavelength: 940nm Spectral Range: 730nm ~ 1100nm Current - Dark (Typ): 10nA Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 2-SMD, Z-Bend Voltage - DC Reverse (Vr) (Maximum): 32V Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD95-21B/TR10 - 800608-PD95-21B/TR10 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD95-21B/TR10
800608-PD95-21B/TR10
Optical Sensors - Optical Sensors - Photodiodes - PD95-21B/TR10 800608-PD95-21B/TR10
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 800608-PD95-21B/TR10 Packaging: Reel Mounting Style: SMD Response Time: 6ns Diode Type: PIN Wavelength: 940nm Spectral Range: 730nm ~ 1100nm Current - Dark (Typ): 10nA Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 2-SMD, Z-Bend Voltage - DC Reverse (Vr) (Maximum): 32V Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 800608-PD95-21B/TR10
Packaging: Reel
Mounting Style: SMD
Response Time: 6ns
Diode Type: PIN
Wavelength: 940nm
Spectral Range: 730nm ~ 1100nm
Current - Dark (Typ): 10nA
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 2-SMD, Z-Bend
Voltage - DC Reverse (Vr) (Maximum): 32V
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 800608-PD95-21B/TR10
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD95-21B/TR10
Diode Type PIN
Unlock Full Specs
to access all available technical data

Similar Products

 - BA895H6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Type PIN
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - 1N5811US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
RF Diodes - SMP1304-004LF - 794786-SMP1304-004LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - 1 Pair Common Cathode
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diode Arrays - 1727-7794-2-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details