Everlight International Corp. OEM Parts - OEM Parts (O - R) - PD83-01BL458TR8 PD83-01BL458TR8

Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084440-PD83-01BL458 TR8 Termination: SMD/SMT Mounting: SMD (SMT) Dark Current: 10 nA Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PD83-01BL458TR8PD83- 01B/L458/TR8; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084440-PD83-01BL458 TR8 Termination: SMD/SMT Mounting: SMD (SMT) Dark Current: 10 nA Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PD83-01BL458TR8PD83- 01B/L458/TR8; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PD83-01BL458TR8 - 1084440-PD83-01BL458TR8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PD83-01BL458TR8
1084440-PD83-01BL458TR8
OEM Parts - OEM Parts (O - R) - PD83-01BL458TR8 1084440-PD83-01BL458TR8
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084440-PD83-01BL458 TR8 Termination: SMD/SMT Mounting: SMD (SMT) Dark Current: 10 nA Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PD83-01BL458TR8PD83- 01B/L458/TR8; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Everlight Electronics Co Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084440-PD83-01BL458TR8
Termination: SMD/SMT
Mounting: SMD (SMT)
Dark Current: 10 nA
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PD83-01BL458TR8PD83-01B/L458/TR8;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1084440-PD83-01BL458TR8
Product Name OEM Parts - OEM Parts (O - R) - PD83-01BL458TR8
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3250 mA
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16THR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers