Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD638B PD638B

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 209714-PD638B Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 209714-PD638B Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD638B - 209714-PD638B - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD638B
209714-PD638B
Optical Sensors - Optical Sensors - Photodiodes - PD638B 209714-PD638B
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 209714-PD638B Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 209714-PD638B
Packaging: Bulk
Response Time: 50ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 170V
Wavelength: 940nm
Spectral Range: 840nm to 1100nm
Current - Dark (Typ): 5nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209714-PD638B
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD638B
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1L - TLE4968-1L - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details