Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD438B PD438B

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 119886-PD438B Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: TO-226-2, TO-92-2 Long Body Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 119886-PD438B Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: TO-226-2, TO-92-2 Long Body Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD438B - 119886-PD438B - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD438B
119886-PD438B
Optical Sensors - Optical Sensors - Photodiodes - PD438B 119886-PD438B
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 119886-PD438B Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: TO-226-2, TO-92-2 Long Body Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 119886-PD438B
Packaging: Bulk
Response Time: 50ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 170V
Wavelength: 940nm
Spectral Range: 840nm to 1100nm
Current - Dark (Typ): 5nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: TO-226-2, TO-92-2 Long Body
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 119886-PD438B
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD438B
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LUATN-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
2 suppliers
Motion Sensor ICs - 2238590 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Line sensors, For spectrophotometry - S10121-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details