Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD438B/S46 PD438B/S46

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1087115-PD438B/S46 Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: TO-226-2, TO-92-2 Long Body Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1087115-PD438B/S46 Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: TO-226-2, TO-92-2 Long Body Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD438B/S46 - 1087115-PD438B/S46 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD438B/S46
1087115-PD438B/S46
Optical Sensors - Optical Sensors - Photodiodes - PD438B/S46 1087115-PD438B/S46
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1087115-PD438B/S46 Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: TO-226-2, TO-92-2 Long Body Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1087115-PD438B/S46
Packaging: Bulk
Response Time: 50ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 170V
Wavelength: 940nm
Spectral Range: 840nm to 1100nm
Current - Dark (Typ): 5nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: TO-226-2, TO-92-2 Long Body
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1087115-PD438B/S46
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD438B/S46
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Factory Programmed Duel Output Linear - A1359LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Motion Sensor ICs - 2238573 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S10123-1024Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details