Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD204-6C PD204-6C

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 099358-PD204-6C Packaging: Bulk Response Time: 6ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 10nA Active Area: 9mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 099358-PD204-6C Packaging: Bulk Response Time: 6ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 10nA Active Area: 9mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD204-6C - 099358-PD204-6C - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD204-6C
099358-PD204-6C
Optical Sensors - Optical Sensors - Photodiodes - PD204-6C 099358-PD204-6C
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 099358-PD204-6C Packaging: Bulk Response Time: 6ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 10nA Active Area: 9mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 099358-PD204-6C
Packaging: Bulk
Response Time: 6ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 170V
Wavelength: 940nm
Spectral Range: 400nm to 1100nm
Current - Dark (Typ): 10nA
Active Area: 9mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: Radial
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 099358-PD204-6C
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD204-6C
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - MS563702BA03-50 - 804964-MS563702BA03-50 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Line sensors, For spectrophotometry - S10122-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers