Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD204-6B PD204-6B

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 209713-PD204-6B Packaging: Bulk Response Time: 6ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 10nA Active Area: 9mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, T-1 Lens Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 209713-PD204-6B Packaging: Bulk Response Time: 6ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 10nA Active Area: 9mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, T-1 Lens Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD204-6B - 209713-PD204-6B - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD204-6B
209713-PD204-6B
Optical Sensors - Optical Sensors - Photodiodes - PD204-6B 209713-PD204-6B
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 209713-PD204-6B Packaging: Bulk Response Time: 6ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 840nm to 1100nm Current - Dark (Typ): 10nA Active Area: 9mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, T-1 Lens Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 209713-PD204-6B
Packaging: Bulk
Response Time: 6ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 170V
Wavelength: 940nm
Spectral Range: 840nm to 1100nm
Current - Dark (Typ): 10nA
Active Area: 9mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: Radial, T-1 Lens
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209713-PD204-6B
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD204-6B
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-YPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers