Everlight International Corp. LED Indication - Discrete MV8104

Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1133-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1133-ND
LED Indication - Discrete 1080-1133-ND
Red LED Indication - Discrete 1.7V Radial

Red LED Indication - Discrete 1.7V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1133-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
Specs
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 120 degrees
Optical Power Output 0.4000 milliwatts
View Details