Everlight International Corp. LED Indication - Discrete MV64521

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1127-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1127-ND
LED Indication - Discrete 1080-1127-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1127-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 562 nm (5620 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details