Everlight International Corp. LED Indication - Discrete MV5B60

Description
Blue LED Indication - Discrete 3.8V Radial
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1125-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1125-ND
LED Indication - Discrete 1080-1125-ND
Blue LED Indication - Discrete 3.8V Radial

Blue LED Indication - Discrete 3.8V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1125-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED White Lighting - 516-4354-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers