Everlight International Corp. LED Indication - Discrete MV5491A

Description
Green, Red LED Indication - Discrete 2V Green, 2V Red Radial
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2V Green, 2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1116-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1116-ND
LED Indication - Discrete 1080-1116-ND
Green, Red LED Indication - Discrete 2V Green, 2V Red Radial

Green, Red LED Indication - Discrete 2V Green, 2V Red Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1116-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 660 nm (5650 to 6600 Å)
Viewing Angle 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W Mini High Power LED - ASMT-JR30-AST01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
2 suppliers