Everlight International Corp. LED Indication - Discrete MV54643

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1113-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1113-ND
LED Indication - Discrete 1080-1113-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1113-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 562 nm (5620 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1304-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 520 to 590 nm (5200 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details