Everlight International Corp. LED Indication - Discrete MV5437

Description
Green, Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1109-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1109-ND
LED Indication - Discrete 1080-1109-ND
Green, Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads

Green, Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1109-ND
Product Name LED Indication - Discrete
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details