Everlight International Corp. LED Indication - Discrete MV50640

Description
Red LED Indication - Discrete 1.6V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.6V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1100-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1100-ND
LED Indication - Discrete 1080-1100-ND
Red LED Indication - Discrete 1.6V Radial

Red LED Indication - Discrete 1.6V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1100-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Circular high-brightness LED lamp - SLA-570MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details