Everlight International Corp. LED Indication - Discrete - MV5053 MV5053

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 114920-MV5053 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 2.2V Viewing Angle: 80° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 0.5mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 8.89mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 114920-MV5053 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 2.2V Viewing Angle: 80° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 0.5mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 8.89mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - MV5053
114920-MV5053
LED Indication - Discrete - MV5053 114920-MV5053
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 114920-MV5053 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 2.2V Viewing Angle: 80° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 0.5mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 8.89mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 114920-MV5053
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 2.2V
Viewing Angle: 80°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 0.5mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 8.89mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 1080-1099-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1099-ND
LED Indication - Discrete 1080-1099-ND
Red LED Indication - Discrete 2.2V Radial

Red LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 114920-MV5053 1080-1099-ND
Product Name LED Indication - Discrete - MV5053 LED Indication - Discrete
LED Type Red; Red Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 80 degrees 80 degrees
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-ASMT-JW32-NWY01TR-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 7250 K
View Details
3 suppliers