Everlight International Corp. LED Indication - Discrete MV5025A

Description
Red LED Indication - Discrete 1.65V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.65V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1098-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1098-ND
LED Indication - Discrete 1080-1098-ND
Red LED Indication - Discrete 1.65V Radial

Red LED Indication - Discrete 1.65V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1098-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 180 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
LED White Lighting - 516-ASM6-SWD1-NQTHHCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details