Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1075590-MCT2M
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.23V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1075590-MCT2M |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MCT2M |
| Package Type | SOT3; 6-DIP |