Win Source Part Number: 1066105-ITR9702-F
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Type: Unamplified
Package: Bulk
Response Time: 15µs
Standard Package: 35
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 20 mA
Current - DC Forward (If) (Max): 50 mA
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 0.157" (4mm)
Mounting Type: Through Hole
Package / Case: Slotted Module
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): TSOP58336ITR-9702-F;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Everlight Electronics Co Ltd
Other Names: 5809702008
Base Product Number: ITR9702
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1066105-ITR9702-F |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |
| Package / Mounting | Slotted Module |