Everlight International Corp. Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR8307/F43 ITR8307/F43

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1049229-ITR8307/F43 Packaging: Tube/Rail Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1049229-ITR8307/F43 Packaging: Tube/Rail Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR8307/F43 - 1049229-ITR8307/F43 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR8307/F43
1049229-ITR8307/F43
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR8307/F43 1049229-ITR8307/F43
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1049229-ITR8307/F43 Packaging: Tube/Rail Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1049229-ITR8307/F43
Packaging: Tube/Rail
Response Time: 20μs, 20μs
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.039" (1mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1049229-ITR8307/F43
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR8307/F43
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347276-A1245LLHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4917 - 052257-TLE4917 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 6-TSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line sensors, For spectrophotometry - S13256-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details