Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1049226-ITR20001/T
Packaging: Bulk
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1049226-ITR20001/T |
| Product Name | Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR20001/T |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |