Everlight International Corp. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-8601S IRM-8601S

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 104814-IRM-8601S Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 3mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 104814-IRM-8601S Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 3mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-8601S - 104814-IRM-8601S - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-8601S
104814-IRM-8601S
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-8601S 104814-IRM-8601S
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 104814-IRM-8601S Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 3mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 104814-IRM-8601S
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 8m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 3mA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 104814-IRM-8601S
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-8601S
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Drivers, Receivers, Transceivers - BCM84728AIFSBLG - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details