Everlight International Corp. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver IRM-3756N3

Description
Win Source Part Number: 1065643-IRM-3756N3 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Side View Standard Package: 250 Current - Supply: 900 µA Sensing Distance: 14m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8527.99.4000 Mfr: Everlight Electronics Co Ltd Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065643-IRM-3756N3 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Side View Standard Package: 250 Current - Supply: 900 µA Sensing Distance: 14m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8527.99.4000 Mfr: Everlight Electronics Co Ltd Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1065643-IRM-3756N3 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1065643-IRM-3756N3
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1065643-IRM-3756N3
Win Source Part Number: 1065643-IRM-3756N3 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Side View Standard Package: 250 Current - Supply: 900 µA Sensing Distance: 14m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8527.99.4000 Mfr: Everlight Electronics Co Ltd Product Status: Obsolete

Win Source Part Number: 1065643-IRM-3756N3
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Bulk
Orientation: Side View
Standard Package: 250
Current - Supply: 900 µA
Sensing Distance: 14m
B.P.F. Center Frequency: 56.0kHz
Voltage - Supply: 2.7 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8527.99.4000
Mfr: Everlight Electronics Co Ltd
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1065643-IRM-3756N3
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-100G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053VAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers