Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 710542-IRM-3638L
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Side View
Supply Current: 330μA
Sensing Distance: 14m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -20°C ~ 80°C
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 710542-IRM-3638L |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3638L |
| Operating Temperature | -20 to 80 C (-4 to 176 F) |