Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 875268-IRM-2656
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 56.0kHz 14m Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8527.99.4000
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 875268-IRM-2656 |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-2656 |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |