Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 104308-IRM-2638
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 14m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 1.2mA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Receivers |
| Product Number | 104308-IRM-2638 |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-2638 |
| Package Type | Through Hole |