Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 800738-IR7393C
Packaging: Bulk
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 60°
Voltage - Forward (Vf) (Typ): 1.2V
Wavelength: 940nm
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial
Current - DC Forward (If) (Maximum): 100mA
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Radiant Intensity (Ie) Min at If: 4mW/sr at 20mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 800738-IR7393C |
| Product Name | Infrared, UV, Visible Emitters - IR7393C |