Everlight International Corp. LED Indication - Discrete HLMPK101

Description
Red LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1065-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1065-ND
LED Indication - Discrete 1080-1065-ND
Red LED Indication - Discrete 1.8V Radial

Red LED Indication - Discrete 1.8V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1065-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Reverse mount available chip LED - SML-811DT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers