Everlight International Corp. LED Indication - Discrete HLMP4740

Description
Green LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1063-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1063-ND
LED Indication - Discrete 1080-1063-ND
Green LED Indication - Discrete 1.9V Radial

Green LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1063-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Circular high-brightness LED lamp - SLI-580DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers