Everlight International Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP2400 HLMP2400

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 776039-HLMP2400 Packaging: Bulk Mounting Style: Through Hole Color: Yellow Voltage Rating: 2.1V Configuration: Bar - Single, SIP Millicandela Rating: 20mcd Lens Style/Size: Rectangle with Flat Top, 8.89mm x 3.81mm Wavelength - Peak: 583nm Current: 60mA Family Name: HLMP-2400 Categories: Optoelectronics Introduction Date: December 03, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 776039-HLMP2400 Packaging: Bulk Mounting Style: Through Hole Color: Yellow Voltage Rating: 2.1V Configuration: Bar - Single, SIP Millicandela Rating: 20mcd Lens Style/Size: Rectangle with Flat Top, 8.89mm x 3.81mm Wavelength - Peak: 583nm Current: 60mA Family Name: HLMP-2400 Categories: Optoelectronics Introduction Date: December 03, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP2400
776039-HLMP2400
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP2400 776039-HLMP2400
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 776039-HLMP2400 Packaging: Bulk Mounting Style: Through Hole Color: Yellow Voltage Rating: 2.1V Configuration: Bar - Single, SIP Millicandela Rating: 20mcd Lens Style/Size: Rectangle with Flat Top, 8.89mm x 3.81mm Wavelength - Peak: 583nm Current: 60mA Family Name: HLMP-2400 Categories: Optoelectronics Introduction Date: December 03, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 776039-HLMP2400
Packaging: Bulk
Mounting Style: Through Hole
Color: Yellow
Voltage Rating: 2.1V
Configuration: Bar - Single, SIP
Millicandela Rating: 20mcd
Lens Style/Size: Rectangle with Flat Top, 8.89mm x 3.81mm
Wavelength - Peak: 583nm
Current: 60mA
Family Name: HLMP-2400
Categories: Optoelectronics
Introduction Date: December 03, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 776039-HLMP2400
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP2400
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343UR(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details