Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 068151-HLMP1719
Packaging: Bulk
Color: Yellow
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 50°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 2mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Current - Test: 2mA
Wavelength - Peak: 585nm
Height (Max): 6.30mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Portable Devices
Yellow LED Indication - Discrete 1.9V Radial
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 068151-HLMP1719 | 1080-1049-ND |
| Product Name | LED Indication - Discrete - HLMP1719 | LED Indication - Discrete |
| LED Type | Yellow; Yellow | Yellow |
| Peak Wavelength | 585 nm (5850 Å) | 585 nm (5850 Å) |
| Viewing Angle | 50 degrees | 50 degrees |
| Forward Voltage | 1.9 volts | 1.9 volts |