Everlight International Corp. LED Indication - Discrete HLMP1523

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1479-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1479-ND
LED Indication - Discrete 1080-1479-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1479-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 562 nm (5620 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X2.0MM YELLOW SMD LED - AA3021SYSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers