Everlight International Corp. LED Indication - Discrete HLMP1440

Description
Yellow LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1044-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1044-ND
LED Indication - Discrete 1080-1044-ND
Yellow LED Indication - Discrete 2.2V Radial

Yellow LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1044-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238127-SSF-LXH104YD - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
2 suppliers