Everlight International Corp. LED Indication - Discrete HLMP0503

Description
Green LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1039-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1039-ND
LED Indication - Discrete 1080-1039-ND
Green LED Indication - Discrete 2.3V Radial

Green LED Indication - Discrete 2.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1039-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - XZCB25X143S-ND - DigiKey
Specs
LED Package: Nonstandard SMD
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details