Everlight International Corp. Optics - LEDs - Light Pipes - HIR333C-A HIR333C-A

Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062899-HIR333C-A Packaging: Bulk Viewing Angle: 17 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062899-HIR333C-A Packaging: Bulk Viewing Angle: 17 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - HIR333C-A - 1062899-HIR333C-A - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - HIR333C-A
1062899-HIR333C-A
Optics - LEDs - Light Pipes - HIR333C-A 1062899-HIR333C-A
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062899-HIR333C-A Packaging: Bulk Viewing Angle: 17 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Everlight Electronics Co Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062899-HIR333C-A
Packaging: Bulk
Viewing Angle: 17 °
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1062899-HIR333C-A
Product Name Optics - LEDs - Light Pipes - HIR333C-A
Viewing Angle 17 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details