Everlight International Corp. Isolators - Optoisolators - Transistor, Photovoltaic Output H11B255M

Description
Win Source Part Number: 1061501-H11B255M Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 55V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 25µs, 18µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: C130000002 Base Product Number: H11B2
Request a Quote Datasheet
Description
Win Source Part Number: 1061501-H11B255M Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 55V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 25µs, 18µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: C130000002 Base Product Number: H11B2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1061501-H11B255M - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1061501-H11B255M
Isolators - Optoisolators - Transistor, Photovoltaic Output 1061501-H11B255M
Win Source Part Number: 1061501-H11B255M Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 55V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 25µs, 18µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: C130000002 Base Product Number: H11B2

Win Source Part Number: 1061501-H11B255M
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 65
Output Type: Darlington with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% @ 10mA
Voltage - Output (Max): 55V
Vce Saturation (Max): 1V
Turn On / Turn Off Time (Typ): 25µs, 18µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Everlight Electronics Co Ltd
Other Names: C130000002
Base Product Number: H11B2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061501-H11B255M
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details