Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - H11AA2 H11AA2

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 806259-H11AA2 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 10μs, 10μs (Maximum) Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 10% at 10mA Turn On / Turn Off Time (Typ): 10μs, 10μs (Maximum) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 806259-H11AA2 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 10μs, 10μs (Maximum) Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 10% at 10mA Turn On / Turn Off Time (Typ): 10μs, 10μs (Maximum) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AA2 - 806259-H11AA2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA2
806259-H11AA2
Optoisolators - Transistor, Photovoltaic Output - H11AA2 806259-H11AA2
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 806259-H11AA2 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 10μs, 10μs (Maximum) Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 10% at 10mA Turn On / Turn Off Time (Typ): 10μs, 10μs (Maximum) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited)

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 806259-H11AA2
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 10μs, 10μs (Maximum)
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 10% at 10mA
Turn On / Turn Off Time (Typ): 10μs, 10μs (Maximum)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 65
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 806259-H11AA2
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AA2
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details