Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - H11A5M H11A5M

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1042062-H11A5M Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 30% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1042062-H11A5M Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 30% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11A5M - 1042062-H11A5M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A5M
1042062-H11A5M
Optoisolators - Transistor, Photovoltaic Output - H11A5M 1042062-H11A5M
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1042062-H11A5M Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 30% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1042062-H11A5M
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 30% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Maximum Output Voltage: 80V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1042062-H11A5M
Product Name Optoisolators - Transistor, Photovoltaic Output - H11A5M
Package Type SOT3; 6-DIP
Unlock Full Specs
to access all available technical data

Similar Products