Everlight International Corp. Optics - LEDs - Light Pipes - GT3528/L2C-B56702C4CB2/2T GT3528/L2C-B56702C4CB2/2T

Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061327-GT3528/L2C-B 56702C4CB2/2T Color: White Mounting: SMD (SMT) Luminous Intensity: 2.4 cd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Luminous Flux: 6.8 lm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Illumination Color: White
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061327-GT3528/L2C-B 56702C4CB2/2T Color: White Mounting: SMD (SMT) Luminous Intensity: 2.4 cd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Luminous Flux: 6.8 lm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Illumination Color: White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - GT3528/L2C-B56702C4CB2/2T - 1061327-GT3528/L2C-B56702C4CB2/2T - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - GT3528/L2C-B56702C4CB2/2T
1061327-GT3528/L2C-B56702C4CB2/2T
Optics - LEDs - Light Pipes - GT3528/L2C-B56702C4CB2/2T 1061327-GT3528/L2C-B56702C4CB2/2T
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061327-GT3528/L2C-B 56702C4CB2/2T Color: White Mounting: SMD (SMT) Luminous Intensity: 2.4 cd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Luminous Flux: 6.8 lm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Illumination Color: White

Manufacturer: Everlight Electronics Co Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061327-GT3528/L2C-B56702C4CB2/2T
Color: White
Mounting: SMD (SMT)
Luminous Intensity: 2.4 cd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Luminous Flux: 6.8 lm
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Illumination Color: White

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1061327-GT3528/L2C-B56702C4CB2/2T
Product Name Optics - LEDs - Light Pipes - GT3528/L2C-B56702C4CB2/2T
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details