Everlight International Corp. LED White Lighting ELSH-J71C3-0CPGS-D5700

Description
LED Lighting SHUEN White, Cool 5700K (5310K ~ 6020K) 3.7V 700mA 120° 1812 (4532 Metric)
Request a Quote Datasheet
Description
LED Lighting SHUEN White, Cool 5700K (5310K ~ 6020K) 3.7V 700mA 120° 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1291-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1291-6-ND
LED White Lighting 1080-1291-6-ND
LED Lighting SHUEN White, Cool 5700K (5310K ~ 6020K) 3.7V 700mA 120° 1812 (4532 Metric)

LED Lighting SHUEN White, Cool 5700K (5310K ~ 6020K) 3.7V 700mA 120° 1812 (4532 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1291-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1291-2-ND
LED White Lighting 1080-1291-2-ND
LED Lighting SHUEN White, Cool 5700K (5310K ~ 6020K) 3.7V 700mA 120° 1812 (4532 Metric)

LED Lighting SHUEN White, Cool 5700K (5310K ~ 6020K) 3.7V 700mA 120° 1812 (4532 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1291-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1291-1-ND
LED White Lighting 1080-1291-1-ND
LED Lighting SHUEN White, Cool 5700K (5310K ~ 6020K) 3.7V 700mA 120° 1812 (4532 Metric)

LED Lighting SHUEN White, Cool 5700K (5310K ~ 6020K) 3.7V 700mA 120° 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1291-6-ND
Product Name LED White Lighting
LED Package: 1812 (4532 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Super Nova 2 LED Module Warm White - MD-EL-SN2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details