Everlight International Corp. LED White Lighting ELSH-J31M3-0CPGS-D3000

Description
LED Lighting SHUEN White, Warm 3000K (2870K ~ 3220K) 3.7V 700mA 120° 1812 (4532 Metric)
Request a Quote Datasheet
Description
LED Lighting SHUEN White, Warm 3000K (2870K ~ 3220K) 3.7V 700mA 120° 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1286-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1286-2-ND
LED White Lighting 1080-1286-2-ND
LED Lighting SHUEN White, Warm 3000K (2870K ~ 3220K) 3.7V 700mA 120° 1812 (4532 Metric)

LED Lighting SHUEN White, Warm 3000K (2870K ~ 3220K) 3.7V 700mA 120° 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1286-2-ND
Product Name LED White Lighting
LED Package: 1812 (4532 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
High Brightness SMT Oval Tinted and Diffused Blue LED with 40° x 100° Viewing Angle - ALMD-LB37-SU002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details