Everlight International Corp. LED White Lighting ELSH-F71M1-0LPGS-C3000

Description
LED Lighting SHUEN White, Warm 3000K (2870K ~ 3220K) 3.4V 350mA 120° 1812 (4532 Metric)
Request a Quote Datasheet
Description
LED Lighting SHUEN White, Warm 3000K (2870K ~ 3220K) 3.4V 350mA 120° 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - ELSH-F71M1-0LPGS-C3000-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ELSH-F71M1-0LPGS-C3000-ND
LED White Lighting ELSH-F71M1-0LPGS-C3000-ND
LED Lighting SHUEN White, Warm 3000K (2870K ~ 3220K) 3.4V 350mA 120° 1812 (4532 Metric)

LED Lighting SHUEN White, Warm 3000K (2870K ~ 3220K) 3.4V 350mA 120° 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - ELSH-F71M1-0LPGS-C3000
1171765-ELSH-F71M1-0LPGS-C3000
Led Lighting - LED Lighting - White - ELSH-F71M1-0LPGS-C3000 1171765-ELSH-F71M1-0LPGS-C3000
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1171765-ELSH-F71M1-0 LPGS-C3000 Manufacturer Homepage: www.everlight.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1171765-ELSH-F71M1-0LPGS-C3000
Manufacturer Homepage: www.everlight.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ELSH-F71M1-0LPGS-C3000-ND 1171765-ELSH-F71M1-0LPGS-C3000
Product Name LED White Lighting Led Lighting - LED Lighting - White - ELSH-F71M1-0LPGS-C3000
LED Package: 1812 (4532 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED White Lighting - 516-2470-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details