Everlight International Corp. LED Color Lighting ELSH-E91B3-0LPNM-DB6B8

Description
LED Lighting Color SHUEN Blue 463nm (455nm ~ 470nm) 1218 (3246 Metric)
Request a Quote Datasheet
Description
LED Lighting Color SHUEN Blue 463nm (455nm ~ 470nm) 1218 (3246 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1080-1251-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1080-1251-2-ND
LED Color Lighting 1080-1251-2-ND
LED Lighting Color SHUEN Blue 463nm (455nm ~ 470nm) 1218 (3246 Metric)

LED Lighting Color SHUEN Blue 463nm (455nm ~ 470nm) 1218 (3246 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1251-2-ND
Product Name LED Color Lighting
LED Package: 1218 (3246 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details