Everlight International Corp. LED Color Lighting ELSH-E81B3-0LPNM-DB6B8

Description
LED Lighting Color SHUEN Blue 463nm (455nm ~ 470nm) 1218 (3246 Metric)
Request a Quote Datasheet
Description
LED Lighting Color SHUEN Blue 463nm (455nm ~ 470nm) 1218 (3246 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1080-1250-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1080-1250-2-ND
LED Color Lighting 1080-1250-2-ND
LED Lighting Color SHUEN Blue 463nm (455nm ~ 470nm) 1218 (3246 Metric)

LED Lighting Color SHUEN Blue 463nm (455nm ~ 470nm) 1218 (3246 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1250-2-ND
Product Name LED Color Lighting
LED Package: 1218 (3246 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 24 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details