Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - ELD217-V ELD217-V

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036260-ELD217-V Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 8-SOP Minimum DC Current Transfer Ratio: 100% @ 1mA Switching Turn-On and Turn-Off Time: 5μs, 4μs Rise and Fall Time: 1.6μs, 2.2μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036260-ELD217-V Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 8-SOP Minimum DC Current Transfer Ratio: 100% @ 1mA Switching Turn-On and Turn-Off Time: 5μs, 4μs Rise and Fall Time: 1.6μs, 2.2μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ELD217-V - 1036260-ELD217-V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ELD217-V
1036260-ELD217-V
Optoisolators - Transistor, Photovoltaic Output - ELD217-V 1036260-ELD217-V
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036260-ELD217-V Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 8-SOP Minimum DC Current Transfer Ratio: 100% @ 1mA Switching Turn-On and Turn-Off Time: 5μs, 4μs Rise and Fall Time: 1.6μs, 2.2μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036260-ELD217-V
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 8-SOP
Minimum DC Current Transfer Ratio: 100% @ 1mA
Switching Turn-On and Turn-Off Time: 5μs, 4μs
Rise and Fall Time: 1.6μs, 2.2μs
Maximum Output Voltage: 80V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1036260-ELD217-V
Product Name Optoisolators - Transistor, Photovoltaic Output - ELD217-V
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 8-SOP
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3830MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Radiation Tolerant Phototransistor Hermetic Optocoupler - OLH1249 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Dip
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details