Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - ELD217(TA)-V ELD217(TA)-V

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036262-ELD217(TA)-V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 8-SOP Minimum DC Current Transfer Ratio: 100% @ 1mA Switching Turn-On and Turn-Off Time: 5μs, 4μs Rise and Fall Time: 1.6μs, 2.2μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036262-ELD217(TA)-V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 8-SOP Minimum DC Current Transfer Ratio: 100% @ 1mA Switching Turn-On and Turn-Off Time: 5μs, 4μs Rise and Fall Time: 1.6μs, 2.2μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ELD217(TA)-V - 1036262-ELD217(TA)-V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ELD217(TA)-V
1036262-ELD217(TA)-V
Optoisolators - Transistor, Photovoltaic Output - ELD217(TA)-V 1036262-ELD217(TA)-V
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036262-ELD217(TA)-V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 8-SOP Minimum DC Current Transfer Ratio: 100% @ 1mA Switching Turn-On and Turn-Off Time: 5μs, 4μs Rise and Fall Time: 1.6μs, 2.2μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036262-ELD217(TA)-V
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 8-SOP
Minimum DC Current Transfer Ratio: 100% @ 1mA
Switching Turn-On and Turn-Off Time: 5μs, 4μs
Rise and Fall Time: 1.6μs, 2.2μs
Maximum Output Voltage: 80V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1036262-ELD217(TA)-V
Product Name Optoisolators - Transistor, Photovoltaic Output - ELD217(TA)-V
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 8-SOP
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR0401HAXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Dual Channel, Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler - OLS2449 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details